IceCat.biz cool in catalogues.
Søg
 Netherlands Germany Spain United States Belgium Italy France Denmark UnitedKingdom Sweden Finland Austria Switzerland China Ukraine India Russian Federation Georgia Poland Portugal  Vis alle >> Land Sprog: Dansk

Start > workstations > Lenovo SBA47GE

ThinkStation S10 Mid-Tower

Mærke: Lenovo
Produktkode: SBA47GE
EAN/UPC-kode: 0883609971335, 8836099713352
Product family: ThinkStation S10
Kategori: workstations 
På markedet siden: 17 Apr 2008
Info modified on: 27 Jun 2009 01:48:18
SBA47GE Lenovo
19k

Specs
Alternativer
Options
Processor
CPU clock speed 3000 MHz
CPU Core 2 Duo E8400
Hukommelse
Intern hukommelse 2048 MB
Intern hukommelse, teknologi DDR3 PC3-8500 ECC UDIMM
Hukommelseslayout
Describe how memory is plugged on the motherboard
2 x 1024 MB
Disk drev
Hard disk kapacitet 250 GB
Hard disk interface Serial ATA
Video
graphics accelerator NVIDIA Quadro FX 1700
memory type DDR2
Maksimum hukommelse grafikkort 512 MB
Optisk drev
Optisk drevtype
Type of the optical drive
Blu-ray Burner
Display
Skærm inkluderet
Audio
Lydsystem ADI 1988 A
Netværk
Netværk features Ethernet 10/100/1000B-TX
Tilslutning
højtaler/ hovedtelefoner/ line-out jack 1
Mikrofon, line-in jack
USB 2.0 ports antal 10
PS/2 mouse port 2
Tilslutning
Ethernet LAN (RJ-45) ports antal 2
IEEE 1394 1
Operativ system/software
Operating System tilbudt Windows Vista Business Edition
Kompatible operativsystemer
List of desktop operating systems tested as compatible with this product, including coined name and version
Windows XP Home
Windows XP Professional
Windows Vista Business
Windows Vista Home Basic
Strømstyring
Strøm krav 100-240V, 50/60Hz
Strømforsyning 650 W
Vægt & dimensioner
Dimensioner (W x H xD) 426 x 175 x 483 mm
Vægt 16300 g
Tekniske detaljer
Mus inkluderet
Udvidelsessokler 1x PCI 2.3 (FH)
1x PCI 2.3 (HH)
1x PCIe x4
2x PCI Express 2.0 x16 (FL)
5 priser, fra €755.00  

Product comments

User comments
For product questions contact our customer service.
Din mail adresse
Comment
*Please, type the big numbers shown here into the box